UJA1167TK/VX,118

Quick Quote
Part No UJA1167TK/VX,118
Manufacturer NXP
Catalog OEM Souring
Description IC Transceiver FULL 1/1 14HVSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467158-UJA1167TK/VX,118
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The UJA1167TK/VX,118 is an integrated circuit (IC) developed by NXP, functioning as a high-functionality transceiver designed for automotive applications. This IC is part of NXP's portfolio of automotive networking products, specifically tailored to meet the requirements of in-vehicle networks. The UJA1167TK/VX,118 supports the full range of 1/1 14HVSON, making it a versatile option for developers looking to implement robust communication protocols in vehicles. Its design is aimed at facilitating reliable data transmission and reception over automotive networks, ensuring that electronic control units (ECUs) can communicate efficiently. With features geared towards high-speed performance and resilience to harsh automotive environments, this IC represents NXP's commitment to advancing automotive technology and enhancing vehicle connectivity and functionality.

You May Also Be Interested in

NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Samsung
MCU MicroController
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess