PMBFJ309,215

Quick Quote
Part No PMBFJ309,215
Manufacturer NXP
Catalog Transistors
Description JFETs TAPE7 FET-RFSS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Subcategory Transistors
Standard Pack Qty 3000
Product Type JFETs
Maximum Drain Gate Voltage - 25 V
Forward Transconductance - Min 10 mS
Brand NXP Semiconductors
Width 1.4 mm
Type JFET
Length 3 mm
Height 1 mm
Packaging Reel
Packaging MouseReel
Packaging Cut Tape
Series PMBFJ309
Maximum Operating Temperature + 150 C
Minimum Operating Temperature - 65 C
Pd - Power Dissipation 250 mW
Rds On - Drain-Source Resistance 50 Ohms
Id - Continuous Drain Current 30 mA
Drain-Source Current at Vgs=0 10 mA
Gate-Source Cutoff Voltage - 4 V
Vgs - Gate-Source Breakdown Voltage - 25 V
Vds - Drain-Source Breakdown Voltage 25 V
Configuration Single
Transistor Polarity N-Channel
Package / Case SOT-23-3
Mounting Style SMD/SMT
Technology Si
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Littelfuse Inc.
IC MCU 8BIT 1.5KB FLASH 20SOIC
Need more? Email Us
Renesas Electronics America
POWER TRS1
Lowest to $1.5080
Vishay
SCR 800V 25A TO263AB
Need more? Email Us
Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
SanRex Corporation
TRIAC 600V 25A
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $1.5080
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 80V 3.2A/9.8A 6DFN
Lowest to $0.1630
Vishay
IGBT MOD 1200V 281A 1087W SOT227
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention