PMBFJ177,215

Quick Quote
Part No PMBFJ177,215
Manufacturer NXP
Catalog Transistors
Description JFETs JFET P-CH 30V 0.8mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Subcategory Transistors
Standard Pack Qty 3000
Product Type JFETs
Brand NXP Semiconductors
Type JFET
Packaging Reel
Packaging MouseReel
Packaging Cut Tape
Series PMBFJ177
Id - Continuous Drain Current 20 mA
Vgs - Gate-Source Breakdown Voltage 30 V
Vds - Drain-Source Breakdown Voltage 30 V
Configuration Single
Transistor Polarity P-Channel
Package / Case SOT-23
Mounting Style SMD/SMT
Technology Si
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Vishay
IGBT MOD 1200V 281A 1087W SOT227
Need more? Email Us
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
Renesas Electronics America
POWER TRS1
Lowest to $1.5080
Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
SanRex Corporation
TRIAC 600V 25A
Need more? Email Us
Littelfuse Inc.
IC MCU 8BIT 1.5KB FLASH 20SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 80V 3.2A/9.8A 6DFN
Lowest to $0.1630
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $1.5080
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention