PMBFJ110,215

Quick Quote
Part No PMBFJ110,215
Manufacturer NXP
Catalog Transistors
Description JFETs JFET N-CH 25V 6MA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23
Transistor Polarity N-Channel
Configuration Single
Vds - Drain-Source Breakdown Voltage 25 V
Vgs - Gate-Source Breakdown Voltage - 25 V
Gate-Source Cutoff Voltage - 4 V
Id - Continuous Drain Current 10 mA
Rds On - Drain-Source Resistance 18 Ohms
Pd - Power Dissipation 250 mW
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Series PMBFJ110
Packaging Reel
Type JFET
Brand NXP Semiconductors
Maximum Drain Gate Voltage - 25 V
Product Type JFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
Vishay
SCR 800V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
IC MCU 8BIT 1.5KB FLASH 20SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 80V 3.2A/9.8A 6DFN
Lowest to $0.1630
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $1.5080
IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.0850
Renesas Electronics America
POWER TRS1
Lowest to $1.5080
Vishay
IGBT MOD 1200V 281A 1087W SOT227
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention