OL23D0AHN/00200Y

Quick Quote
Part No OL23D0AHN/00200Y
Manufacturer NXP
Catalog OEM Souring
Description IC OL23D0AHN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467207-OL23D0AHN/00200Y
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The OL23D0AHN/00200Y is an innovative IC from NXP, designed with a focus on enhancing the performance and reliability of electronic systems. Part of NXP’s comprehensive IC portfolio, this particular model embodies the cutting-edge technology that NXP is known for. While specifics about the OL23D0AHN/00200Y, including its precise specifications and applications, are less widely publicized, devices like these typically find usage in specialized areas of electronics, such as automated control systems, smart sensors, and other advanced technological solutions requiring high levels of precision and reliability. NXP's commitment to high standards of manufacturing and its dedication to research and development are evident in this IC, which likely offers superior performance, durability, and efficiency. Devices categorized under IC OL23D0AHN, as suggested by the reference, indicate a focus on innovation and the capacity to meet the demanding needs of contemporary electronic applications, ensuring that products powered by such components meet the highest industry standards.

You May Also Be Interested in

NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 100TQFP
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 64KB LQFP-48 -40+ 125C
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
3+ $21.0150 $63.0450
6+ $17.2430 $103.4580
9+ $16.7040 $150.3360
13+ $16.1660 $210.1580
16+ $15.6270 $250.0320
22+ $14.0100 $308.2200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,926 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess