110682_MSM82C51A-2RS

Quick Quote
Part No 110682_MSM82C51A-2RS
Manufacturer OKI/Metcal
Catalog OEM Souring
Description Receive Transmitter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467309-110682_MSM82C51A-2RS
Manufacturer OKI/Metcal
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 110682_MSM82C51A-2RS by OKI is a highly adaptable Receive Transmitter component that operates to facilitate efficient serial communication in embedded systems. Tailored for versatile communication requirements, this IC excels in converting parallel data into serial form and vice versa, making it an essential element in the architecture of data communication channels. Manufactured by OKI, this component benefits from the company's extensive expertise in producing high-quality, reliable integrated circuits for data transmission purposes. It supports various data communication standards, making it well-suited for applications in telecommunications, computing, and industrial control systems. Its robust design ensures reliable performance even in challenging operational environments, thus ensuring the integrity of data transmission and reception. With options for configuration and customization, the 110682_MSM82C51A-2RS stands as a pivotal component in the design of complex communication systems needing precise and dependable data handling capabilities.

You May Also Be Interested in

STMicroelectronics
MCU L496 Arm Cortex-M4 1MB UFBGA-132
Lowest to $15.7630
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 8-bit PQFP-44
Need more? Email Us
Renesas Electronics America
LFQFP-64, 16BIT MCU 64KB
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention