MKV56F1M0VLQ24R

Quick Quote
Part No MKV56F1M0VLQ24R
Manufacturer NXP
Catalog OEM Souring
Description MCU Kinetis KV56: 220MHz Cortex-M7F Real-Time Control MCU, 1MB Flash, 256KB SRAM, 144-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467277-MKV56F1M0VLQ24R
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MKV56F1M0VLQ24R, part of NXP Semiconductors' Kinetis KV5x family, is a high-performance microcontroller unit (MCU) based on the ARM Cortex-M7F core. With a clock speed of up to 220MHz, it delivers exceptional computing power, suitable for real-time control applications that demand quick data processing and high levels of operational efficiency. This MCU features 1MB of Flash memory for code storage and 256KB of SRAM for data operations, catering to complex algorithms and applications. Packaged in a 144-LQFP, it offers a multitude of I/O options for versatile connectivity. The rich blend of integrated peripherals, including advanced motor control, digital signal processing (DSP) functionalities, and an array of communication interfaces, equip this MCU for demanding applications in industrial automation, motor control, and automotive systems, where speed and reliability are paramount.

You May Also Be Interested in

Renesas Electronics America
DSKTOP 2OUT/8PH INTEL Digital Controller ,48ld 6x6 QFN, T&R
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Samsung
MCU MicroController
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess