MCZ33905DS5EKR2

Quick Quote
Part No MCZ33905DS5EKR2
Manufacturer NXP
Catalog OEM Souring
Description (PMIC) System Basis Chip, LIN, 2x 5.0 V/400mA LDOs, 3/4 wakeup, SOIC 32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467257-MCZ33905DS5EKR2
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MCZ33905DS5EKR2, manufactured by NXP Semiconductors, is a sophisticated System Basis Chip (SBC) integrated with multiple functionalities to support automotive applications. It is equipped with a LIN transceiver and dual 5.0 V/400mA Low Dropout Regulators (LDOs) ensuring reliable communication and power supply in automotive control units. Additionally, it features 3/4 wakeup capability for low power operation modes, contributing to the energy efficiency of the vehicle's electronic systems. Housed in a compact SOIC 32 package, it is tailored for applications requiring minimal space with maximum functionality, such as body control modules and gateway units. Its integration of power management and network communication makes it a pivotal component in the design of modern automotive electronics.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 64KB LQFP-48 -40+ 125C
Need more? Email Us
Fujitsu Electronics America, Inc.
MCU
Need more? Email Us
Samsung
MCU MicroController
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess