MCIMX6Q6AVT10ACR

Quick Quote
Part No MCIMX6Q6AVT10ACR
Manufacturer NXP
Catalog OEM Souring
Description MPU i.MX 6Quad Arm Cortex-A9 FBGA624
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467248-MCIMX6Q6AVT10ACR
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MCIMX6Q6AVT10ACR is a state-of-the-art microprocessor unit designed by NXP, a leader in the semiconductor industry. This component is part of the i.MX 6Quad series and is based on the ARM Cortex-A9 architecture. It is encapsulated in an FBGA624 package, providing a high degree of functionality within a compact form factor. With its four ARM Cortex-A9 cores, this MPU can reach speeds of up to 1GHz, offering robust performance for demanding applications. It is an ideal choice for developers focusing on multimedia, automotive infotainment, and complex industrial applications, thanks to its high-definition video capabilities, 3D graphics, and efficient power management systems. The integration of multiple cores allows for enhanced multitasking and superior performance in applications requiring high processing power and real-time responsiveness.

You May Also Be Interested in

STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
Renesas Electronics America
IC TELECOM INTERFACE 100TQFP
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $103.3340 $103.3340
2+ $100.0000 $200.0000
3+ $96.6670 $290.0010
4+ $86.6670 $346.6680
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,083 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess