MC32PF3000A3EPR2

Quick Quote
Part No MC32PF3000A3EPR2
Manufacturer NXP
Catalog OEM Souring
Description Power Management IC, i.MX7, pre-prog, 4 buck, 6 LDO, 1 boost, QFN-48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467193-MC32PF3000A3EPR2
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MC32PF3000A3EPR2 is a sophisticated power management integrated circuit (PMIC) designed specifically for complementing the energy needs of processors within the NXP's i.MX7 series. As an integral part of NXP's offering, this PMIC is pre-programmed to meet the specific demands of the i.MX7, facilitating a seamless integration for design engineers. It features an efficient configuration of power regulation, including 4 buck converters for precise voltage stepping down, 6 LDO (Low Drop-Out) regulators for maintaining stable output voltages with minimal input-output differential, and 1 boost converter, enhancing its versatility in power management tasks. Enclosed in a compact QFN-48 package, it suits a wide array of applications, particularly those needing robust power management within minimal space—such as portable devices, Internet of Things (IoT) nodes, and smart industrial equipment. The intricate design of MC32PF3000A3EPR2 aids in simplifying power supply architecture, enhancing system reliability, and achieving optimal energy efficiency, marking it as a crucial component for advanced embedded systems.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Renesas Electronics America
DSKTOP 2OUT/8PH INTEL Digital Controller ,48ld 6x6 QFN, T&R
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
Renesas Electronics America
Renesas
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
3+ $19.7830 $59.3490
7+ $16.2320 $113.6240
10+ $15.7250 $157.2500
14+ $15.2180 $213.0520
17+ $14.7110 $250.0870
23+ $13.1890 $303.3470
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess