LX2160SN72029B

Quick Quote
Part No LX2160SN72029B
Manufacturer NXP
Catalog OEM Souring
Description Layerscape 64-Bit Arm Cortex-A72, 16-Core, 2.0Ghz, 0 To 105C, Security Disabled/Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467288-LX2160SN72029B
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The LX2160SN72029B is a cutting-edge component from NXP, renowned for its powerful performance capabilities and versatility in various applications. This semiconductor is built around the Layerscape architecture, incorporating a 64-bit Arm Cortex-A72 processor with 16 cores, making it an ideal choice for high-performance, data-intensive operations. Operating at a frequency of 2.0GHz, it delivers robust processing power. The operating temperature range of 0 to 105°C ensures reliability and functionality across a wide range of environmental conditions. Notably, this model comes with security features disabled, offering a specific configuration tailored to applications where security measures are managed externally or are not a primary concern. Packaged in a tray, the LX2160SN72029B from NXP is designed for integration into advanced computing, networking, and industrial systems, providing a backbone for applications requiring significant multi-threaded processing capability.

You May Also Be Interested in

Renesas Electronics America
Renesas
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 64KB LQFP-48 -40+ 125C
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
STMicroelectronics
MCU L496 Arm Cortex-M4 1MB UFBGA-132
Lowest to $15.7630
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention