LS1028AYE7HNA

Quick Quote
Part No LS1028AYE7HNA
Manufacturer NXP
Catalog OEM Souring
Description Microprocessor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467176-LS1028AYE7HNA
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The LS1028AYE7HNA is a highly advanced microprocessor designed by NXP, tailored for the demanding requirements of networking and industrial applications. This processor is built around an ARM Cortex-A72 architecture, providing a perfect balance between high performance and power efficiency. It features integrated networking capabilities, including support for multiple Ethernet ports that cater to the growing demand for network connectivity in industrial automation and control systems. The LS1028AYE7HNA is engineered to deliver robust performance for edge computing, with a focus on secure and reliable processing. The inclusion of advanced security features makes it suitable for applications where data integrity and protection are paramount. This microprocessor is ideal for developing complex applications in the industrial, automotive, and networking sectors, offering designers a powerful platform for innovation.

You May Also Be Interested in

Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 100TQFP
Need more? Email Us
STMicroelectronics
MCU G031 Arm Cortex-M0+ 64KB LQFP-48 -40+ 125C
Need more? Email Us
Samsung
MCU MicroController
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess