LPC18S57JET256

Quick Quote
Part No LPC18S57JET256
Manufacturer NXP
Catalog OEM Souring
Description MCU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467489-LPC18S57JET256
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The LPC18S57JET256 by NXP is a powerful microcontroller unit (MCU) tailored for demanding applications that require a robust blend of processing power and flexibility. Part of NXP's renowned LPC family, this MCU features an advanced architecture designed to tackle a wide array of tasks ranging from simple control operations to complex algorithms. Its versatility makes it an ideal candidate for use in sectors such as automotive, consumer electronics, and Internet of Things (IoT) devices. The LPC18S57JET256 offers developers a generous selection of I/O options and peripherals, facilitating the integration of various functionalities and interfaces. With NXP's reputation for creating highly reliable and efficient MCUs, this component is engineered to deliver top-notch performance and durability, making it a trusted choice for engineers and product designers across industries.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 100TQFP
Need more? Email Us
NXP
MCU 12-bit ADC spe tst
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Samsung
MCU MicroController
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Renesas Electronics America
DSKTOP 2OUT/8PH INTEL Digital Controller ,48ld 6x6 QFN, T&R
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $79.1310 $79.1310
2+ $64.9280 $129.8560
3+ $62.8990 $188.6970
4+ $60.8700 $243.4800
5+ $58.8410 $294.2050
6+ $52.7540 $316.5240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention