BFS505,115

Quick Quote
Part No BFS505,115
Manufacturer NXP
Catalog Transistors
Description RF Bipolar Transistors NPN 15V 9GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Subcategory Transistors
Standard Pack Qty 3000
Product Type RF Bipolar Transistors
Pd - Power Dissipation 150 mW
Maximum DC Collector Current 18 mA
Gain Bandwidth Product fT 9000 MHz
Brand NXP Semiconductors
Width 1.35 mm
Type RF Bipolar Small Signal
Length 2.2 mm
Height 1 mm
DC Current Gain hFE Max 60
Collector- Base Voltage VCBO 20 V
RF & Wireless RF Bipolar Transistors
Packaging Reel
Packaging MouseReel
Packaging Cut Tape
Package / Case SOT-323
Mounting Style SMD/SMT
Configuration Single
Maximum Operating Temperature + 150 C
Minimum Operating Temperature - 65 C
Continuous Collector Current 18 mA
Emitter- Base Voltage VEBO 2.5 V
Collector- Emitter Voltage VCEO Max 15 V
Operating Frequency 9 GHz
Transistor Polarity NPN
Technology Si
Transistor Type Bipolar
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Vishay
SCR 800V 25A TO263AB
Need more? Email Us
Vishay
IGBT MOD 1200V 281A 1087W SOT227
Need more? Email Us
Renesas Electronics America
POWER TRS1
Lowest to $1.5080
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $1.5080
Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
Littelfuse Inc.
IC MCU 8BIT 1.5KB FLASH 20SOIC
Need more? Email Us
SanRex Corporation
TRIAC 600V 25A
Need more? Email Us
IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention