BFS17A,235

Quick Quote
Part No BFS17A,235
Manufacturer NXP
Catalog Transistors
Description RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Subcategory Transistors
Standard Pack Qty 10000
Product Type RF Bipolar Transistors
Pd - Power Dissipation 300 mW
Brand NXP Semiconductors
Type RF Bipolar Small Signal
RF & Wireless RF Bipolar Transistors
Packaging Reel
Packaging MouseReel
Packaging Cut Tape
Package / Case SOT-23
Mounting Style SMD/SMT
Configuration Single
Continuous Collector Current 25 mA
Emitter- Base Voltage VEBO 2.5 V
Collector- Emitter Voltage VCEO Max 15 V
DC Collector/Base Gain hfe Min 25
Transistor Polarity NPN
Technology Si
Transistor Type Bipolar
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

SanRex Corporation
TRIAC 600V 25A
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $1.5080
Littelfuse Inc.
IC MCU 8BIT 1.5KB FLASH 20SOIC
Need more? Email Us
Renesas Electronics America
POWER TRS1
Lowest to $1.5080
Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
Vishay
IGBT MOD 1200V 281A 1087W SOT227
Need more? Email Us
Vishay
SCR 800V 25A TO263AB
Need more? Email Us
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.0850
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention