BFR93AW,115

Quick Quote
Part No BFR93AW,115
Manufacturer NXP
Catalog Transistors
Description RF Bipolar Transistors TAPE-7 TNS-RFSS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Transistor Type Bipolar
Technology Si
Transistor Polarity NPN
Operating Frequency 5 GHz
Collector- Emitter Voltage VCEO Max 12 V
Emitter- Base Voltage VEBO 2 V
Continuous Collector Current 35 mA
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Configuration Single
Mounting Style SMD/SMT
Package / Case SOT-323
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
RF & Wireless RF Bipolar Transistors
Collector- Base Voltage VCBO 15 V
DC Current Gain hFE Max 40
Height 1 mm
Length 2.2 mm
Type RF Bipolar Small Signal
Width 1.35 mm
Brand NXP Semiconductors
Gain Bandwidth Product fT 5000 MHz
Maximum DC Collector Current 35 mA
Pd - Power Dissipation 300 mW
Product Type RF Bipolar Transistors
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Littelfuse Inc.
IC MCU 8BIT 1.5KB FLASH 20SOIC
Need more? Email Us
Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $1.5080
IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
Renesas Electronics America
POWER TRS1
Lowest to $1.5080
Vishay
SCR 800V 25A TO263AB
Need more? Email Us
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.0850
Nexperia USA Inc.
MOSFET N-CH 80V 3.2A/9.8A 6DFN
Lowest to $0.1630
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention