BF862,215

Quick Quote
Part No BF862,215
Manufacturer NXP
Catalog Transistors
Description JFETs JFET N-CH 20V 10MA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Subcategory Transistors
Standard Pack Qty 3000
Product Type JFETs
Maximum Drain Gate Voltage 20 V
Brand NXP Semiconductors
Type JFET
Packaging Reel
Pd - Power Dissipation 300 mW
Id - Continuous Drain Current 40 mA
Vgs - Gate-Source Breakdown Voltage - 20 V
Vds - Drain-Source Breakdown Voltage 20 V
Configuration Single
Transistor Polarity N-Channel
Package / Case SOT-23
Mounting Style SMD/SMT
Technology Si
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Vishay
SOT-227 - HIGH SIDE CHOPPER IGBT
Need more? Email Us
IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
Infineon Technologies
RF Bipolar Transistors RF BIP TRANSISTOR
Lowest to $0.0850
Texas Instruments
JFET N-CH 40V 50MA SC70-5
Lowest to $1.5080
Littelfuse Inc.
IC MCU 8BIT 1.5KB FLASH 20SOIC
Need more? Email Us
Renesas Electronics America
POWER TRS1
Lowest to $1.5080
Vishay
SCR 800V 25A TO263AB
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 80V 3.2A/9.8A 6DFN
Lowest to $0.1630
Vishay
IGBT MOD 1200V 281A 1087W SOT227
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention