26078_SAA7146AH/V4

Quick Quote
Part No 26078_SAA7146AH/V4
Manufacturer NXP
Catalog OEM Souring
Description Multimedia PCI-bridge
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467114-26078_SAA7146AH/V4
Manufacturer NXP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 26078_SAA7146AH/V4 is a premium-grade multimedia PCI-bridge chip developed by NXP/Philips, a leader in semiconductor technology. This component is designed to facilitate the seamless integration of multimedia capabilities into computer systems, acting as a pivotal communication bridge between the host's PCI bus and multimedia devices. The SAA7146AH/V4 supports a wide range of applications including, but not limited to, digital video, audio processing, and TV tuner cards, making it an invaluable asset for the creation of highly interactive and multimedia-rich computer systems. It offers advanced features such as high-speed data transfer, efficient bus management, and compatibility with various multimedia standards. Manufactured with precision engineering and cutting-edge technology, this component ensures reliability, high performance, and ease of integration, making it a top choice for developers and manufacturers of multimedia products.

You May Also Be Interested in

NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
STMicroelectronics
MCU L496 Arm Cortex-M4 1MB UFBGA-132
Lowest to $15.7630
Fujitsu Electronics America, Inc.
MCU
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention