NMC1210X5R106K35TRPLPF

Quick Quote
Part No NMC1210X5R106K35TRPLPF
Manufacturer NIC-Components Corp.
Catalog Ceramic Capacitors
Description CAP SMT121010F35VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306908-NMC1210X5R106K35TRPLPF
Category Capacitors Ceramic Capacitors
Mfr NIC Components Corp
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Capacitance 10 µF
Tolerance ±10%
Voltage - Rated 35V
Temperature Coefficient X5R
Operating Temperature -55°C ~ 85°C
Applications General Purpose
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • X7R, X5R AND Y5V DIELECTRICS
  • HIGH CAPACITANCE DENSITY
  • ULTRA LOW ESR & ESL
  • EXCELLENT MECHANICAL STRENGTH
  • NICKEL BARRIER TERMINATIONS
  • RoHS COMPLIANT
  • SAC SOLDER COMPATIBLE*

You May Also Be Interested in

Murata Electronics North America
CAP CER 3300PF 50V X7R 0805 / 3300 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.0170
YAGEO
CAP CER 0.022UF 50V X7R 0805 / 0.022 μF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.1470
Murata Electronics North America
CAP CER 1.8PF 50V C0G/NP0 0402 / 1.8 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0340
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
Murata Electronics North America
Cap Ceramic 10pF 100V CH 5% Pad SMD 0603 125C T/R
Lowest to $0.0090
Murata Electronics North America
CAP CER 150PF 50V C0G/NP0 0603
Need more? Email Us
YAGEO
CAP CER 27PF 50V C0G/NPO 0402
Lowest to $0.0010
Vishay
CAP CER 0.022UF 630V X7R 1210 / 0.022 µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
KEMET
CAP CER 10UF 16V X5R 0805 / 10 μF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Lowest to $0.0300

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
235+ $0.2170 $50.9950
565+ $0.1780 $100.5700
870+ $0.1730 $150.5100
1,200+ $0.1670 $200.4000
1,545+ $0.1620 $250.2900
2,070+ $0.1450 $300.1500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,241 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess