GCM1555C1H6R0CA16D

Quick Quote
Part No GCM1555C1H6R0CA16D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 6PF 50V C0G/NP0 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1305737-GCM1555C1H6R0CA16D
Manufacturer Murata Electronics
Category Capacitors-Ceramic Capacitors
Packaging  Tape & Reel (TR)Cut Tape (CT)
Part Status Active
Capacitance 6 pF
Tolerance (+ or -) ±0.25pF
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount, MLCC
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

You May Also Be Interested in

Murata Electronics North America
Cap Ceramic 0.47uF 16V F -20% to 80% Pad SMD 0805 85Ž T/R
Need more? Email Us
NIC-Components Corp.
Cap Ceramic 100pF 50V C0G 5% SMD 0603 125°C Paper T/R
Need more? Email Us
Murata Electronics North America
CAP CER 0.1UF 25V Y5V 0402 / 0.1 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 20V X6S 0805 / 10 µF ±10% 20V Ceramic Capacitor X6S 0805 (2012 Metric)
Need more? Email Us
Murata Electronics North America
CAP CER 8PF 50V C0G/NP0 0603
Need more? Email Us
YAGEO
CAP CER 0.022UF 50V X7R 0805 / 0.022 μF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.1470
Murata Electronics North America
CAP CER 3300PF 50V X7R 0805 / 3300 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.0170
Vishay
Smd Multilayer Ceramic Capacitor, Arc Guardr, Vj Hv Series, 22 Pf, 5%, C0g / Np0, 1 Kv Rohs Compliant: Yes
Need more? Email Us
KEMET
CAP CER 0805 FE / Ceramic Capacitor
Lowest to $1.0460

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
6,250+ $0.0080 $50.0000
14,290+ $0.0070 $100.0300
25,000+ $0.0060 $150.0000
33,335+ $0.0060 $200.0100
41,670+ $0.0060 $250.0200
60,000+ $0.0050 $300.0000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention