825-22-006-10-001101

Quick Quote
Part No 825-22-006-10-001101
Manufacturer Mill-Max Manufacturing Corp.
Catalog Rectangular Connectors
Description CONN HEADER SINGLE 6-POS .302
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1305294-825-22-006-10-001101
Manufacturer Mill-Max Manufacturing Corp.
Category Connectors, Interconnects-Rectangular Connectors-Spring Loaded
Packaging  Tube
Part Status Active
Connector Type Piston
Number of Contacts 6
Pitch 0.100" (2.54mm)
Number of Rows 1
Mounting Type Through Hole
Material Copper Alloy
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The values listed below are general specs applying for PRECI-DIP spring-loaded connectors. Please see individual catalog page for additional and product specific technical data.
Operating temperature range -55 ... +125 °C (-55 °… +85 °C with music wire spring)
Climatic category (IEC)  55/85/21
Operating humidity range  Annual mean 75%
Max. working voltage 100 Vrms/150 Vdc (2.54 mm grid)

You May Also Be Interested in

Wurth Electronics Inc
CONN HEADER SMD 10POS 2.54MM
Lowest to $1.1310
Samtec Inc.
CONN SOCKET 120P 0.079 GOLD PCB
Need more? Email Us
TE Connectivity
CONN RCPT HSG 9POS 3.96MM
Need more? Email Us
TE Connectivity
CONTACT,FEMALE,0.64MM,SN,18-20
Lowest to $0.2120
Molex, LLC
2.0 W-B SMT ST 2CKT EMBOSSED TP
Lowest to $0.5490
Molex, LLC
CONN SOCKET 18-20AWG CRIMP TIN
Lowest to $0.0510
Cinch Connectivity Solutions
CONN HEADER R/A 60POS
Lowest to $39.5660
Molex, LLC
CTX-J100 RECEPTACLE TERMINAL(L)
Need more? Email Us
TE Connectivity
CONN RCPT 2POS IDC 28AWG GOLD
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention