PIC24FJ256GB110T-I/PF

Quick Quote
Part No PIC24FJ256GB110T-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306642-PIC24FJ256GB110T-I/PF
Category Integrated Circuits (ICs) Embedded Microcontrollers
Mfr Microchip Technology
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Program Memory Size 256KB (85.5K x 24)
RAM Size 16K x 8
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • USB v2.0 On-The-Go (OTG) Compliant 
  • Dual Role Capable – can act as either Host or Peripheral
  • Low-Speed (1.5 Mb/s) and Full-Speed (12 Mb/s) USB Operation in Host mode 
  • Full-Speed USB Operation in Device mode
  • High-Precision PLL for USB
  • Internal Voltage Boost Assist for USB Bus Voltage Generation 
  • Interface for Off-Chip Charge Pump for USB Bus Voltage Generation 
  • Supports up to 32 Endpoints (16 bidirectional):
    - USB Module can use any RAM location on the device as USB endpoint buffers
  • On-Chip USB Transceiver with On-Chip Voltage Regulator 
  • Interface for Off-Chip USB Transceiver 
  • Supports Control, Interrupt, Isochronous and Bulk Transfers
  • On-Chip Pull-up and Pull-Down Resistors

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 768KB FLASH 144LQFP
Lowest to $14.1310
STMicroelectronics
IC MCU 32BIT 768KB FLASH 100LQFP
Lowest to $77.6120
STMicroelectronics
IC MCU 32BIT 768KB FLASH 64LQFP
Lowest to $81.4930
Texas Instruments
IC MCU 32BIT 96KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 96KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Lowest to $11.1050
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $0.7230
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
Lowest to $9.3140
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100UBGA
Lowest to $13.1890
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Lowest to $9.4110
STMicroelectronics
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $0.7410

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
4+ $15.3890 $61.5560
8+ $12.6270 $101.0160
13+ $12.2330 $159.0290
17+ $11.8380 $201.2460
22+ $11.4440 $251.7680
30+ $10.2600 $307.8000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention