JANTXV2N3501

Quick Quote
Part No JANTXV2N3501
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description TRANS NPN 150V 0.3A TO39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306866-JANTXV2N3501
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Mfr Microchip Technology
Packaging Bulk
Part Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 300 mA
Voltage - Collector Emitter Breakdown (Max) 150 V
Vce Saturation (Max) @ Ib, Ic 400mV @ 15mA, 150mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • JEDEC registered 2N3498 through 2N3501 series. 
  • JAN, JANTX, JANTXV, and JANS qualifications are available per MIL-PRF-19500/366. (See part nomenclature for all available options.)
  • RoHS compliant versions available (commercial grade only).

You May Also Be Interested in

ON Semiconductor
TRANS 2PNP 65V 0.1A SC88/SC70-6
Lowest to $0.1940
ON Semiconductor
MOSFET 2N-CH 60V 5A 8SOP
Lowest to $0.7230
Infineon Technologies
TRANS 2PNP 65V 0.1A SOT363 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-PO
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
2+ $40.8960 $81.7920
3+ $33.5560 $100.6680
5+ $32.5070 $162.5350
7+ $31.4590 $220.2130
9+ $30.4100 $273.6900
12+ $27.2640 $327.1680
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
In Stock: 22 pieces Factory Stock: 22 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Apr 9 to Apr 10 2025
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: