82400000005

Part No 82400000005
Manufacturer Littelfuse Inc.
Catalog Fuseholders
Description FUSE HLDR CART 250V 6.3A PNL MNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Littelfuse Inc.
Category Circuit Protection Fuseholders
Packaging  Bulk
Part Status Active
Fuse Size 0.197" Dia x 0.787" L (5mm x 20mm)
Current Rating (Amps) 6.3 A
Fuse Type Cartridge
Fuseholder Type Holder
Voltage 250V
Termination Style Quick Connect - 0.187" (4.7mm)
Contact Material Copper Alloy
Contact Finish Tin
Win Source Part Number WS1304318-82400000005

Description

Fuse Holder 6.3 A 250V 1 Circuit Cartridge Panel Mount 

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOCK BLADE 58V PCB / Fuse Block 58V 1 Circuit Blade Through Hole
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE / Fuse Holder 80 A 1 Circuit Blade Free Hanging (In-Line)
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS / Fuse Block 30 A 600V 1 Circuit Cartridge Chassis Mount
Lowest to $4.9090
Littelfuse Inc.
FUSE HOLDER BLADE 32V 60A / Fuse Holder 60 A 32V 1 Circuit Blade
Lowest to $9.4330
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT / Fuse Holder 20 A 250V 1 Circuit Cartridge Panel Mount
Lowest to $48.2320
Littelfuse Inc.
FUSE HLDR CART 600V 20A PNL MNT / Fuse Holder 20 A 600V 1 Circuit Cartridge Panel Mount
Lowest to $10.7560
Keystone Electronics
Clip Fuse; Straight PC Leg; 1/5 in. Fuse; 0.443 in. x 0.246 in.; Cartridge Brass
Lowest to $0.3830
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT / Fuse Holder 20 A 250V 1 Circuit Cartridge Panel Mount
Lowest to $8.7610
Littelfuse Inc.
FUSE HLDR BLADE 32V 20A IN LINE / Fuse Holder 20 A 32V 1 Circuit Blade Free Hanging (In-Line)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
9+ $5.6530 $50.8770
22+ $4.6380 $102.0360
34+ $4.4930 $152.7620
46+ $4.3480 $200.0080
60+ $4.2030 $252.1800
80+ $3.7690 $301.5200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 475 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention