HV732BTTD1003F

Quick Quote
Part No HV732BTTD1003F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 100K OHM 1% 1/4W 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1304082-HV732BTTD1003F
Manufacturer KOA Speer Electronics, Inc.
Category Resistors- Chip Resistor - Surface Mount
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance (Ohms) 100 kOhms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Thick Film
Features High Voltage, Moisture Resistant
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

features
• Superior to RK73 series in maximum working voltage
• Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass.

You May Also Be Interested in

Vishay
RES SMD 2.7 OHM 1% 1W MELF
Need more? Email Us
Vishay
RES 180K OHM 1% 1/4W MELF 0204
Lowest to $0.0190
Vishay
RES SMD 510K OHM 1% 1W MELF
Lowest to $0.4710
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: