APHB1608QBDSURKC

Part No APHB1608QBDSURKC
Manufacturer Kingbright
Catalog LED Indication - Discrete
Description LED BLUE/RED CLEAR 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1307204-APHB1608QBDSURKC
Category Optoelectronics LED Indication - Discrete
Mfr Kingbright
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Color Blue, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 70mcd Blue, 90mcd Red
Lens Style Rectangle with Flat Top

Description

  • 1.6 x 0.8 mm SMD LED, 0.5 mm thickness
  • Compatible with reflow soldering 
  • Available in various color combination
  • Package: 2000 pcs / reel 
  • Moisture sensitivity level: 3 
  • Tinned pads for improved solderability 
  • Halogen-free 
  • RoHS compliant

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $0.2530
Panasonic
LED RED SV 0.5 TYPE SMD R/A
Lowest to $0.2450
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0110
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0590
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.1300
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4880
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
150+ $0.3360 $50.4000
365+ $0.2760 $100.7400
565+ $0.2670 $150.8550
775+ $0.2590 $200.7250
1,000+ $0.2500 $250.0000
1,340+ $0.2240 $300.1600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 10,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention