R76QD1100SE40J

Quick Quote
Part No R76QD1100SE40J
Manufacturer KEMET
Catalog Film Capacitors
Description CAP FILM 1000PF 5% 1KVDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEMET
Category Capacitors Film Capacitors
Packaging  Bulk
Part Status Active
Capacitance 1000 pF
Tolerance ±5%
Voltage Rating - AC 400V
Voltage Rating - DC 1000V (1kV)
Operating Temperature -55°C ~ 110°C
Mounting Type Through Hole
Size / Dimension 0.394" L x 0.157" W (10.00mm x 4.00mm)
Height - Seated (Max) 0.358" (9.10mm)
Lead Spacing 0.295" (7.50mm)
Win Source Part Number WS1306602-R76QD1100SE40J
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Benefits
• Voltage range: 250 – 2,000 VDC
• Capacitance range: 100 pF – 12 µF
• Lead Spacing: 7.5 mm – 37.5 mm
• Capacitance tolerance: ±2.5%, ±5%, ±10%
• Climatic category: 55/110/56 IEC 60068–1
• Operating temperature range of −55°C to +110°C
• RoHS compliance and lead-free terminations
• Tape & Reel packaging in accordance with IEC 60286–2
• Self-healing
• Automotive (AEC–Q200) grade up to lead spacing 22.5 mm

You May Also Be Interested in

Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
KEMET
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810
Panasonic
CAP FILM 0.12UF 20% 275VAC RAD
Need more? Email Us
KEMET
CAP FILM 10UF 5% 600VDC RADIAL
Lowest to $5.3370
KEMET
CAP FILM 6.8UF 5% 450VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 10% 250VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 3300PF 5% 2KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.012UF 5% 100VDC 1913
Need more? Email Us
WIMA
CAP FILM 0.047UF 5% 100VDC RAD
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
80+ $0.6300 $50.4000
195+ $0.5170 $100.8150
300+ $0.5010 $150.3000
415+ $0.4840 $200.8600
535+ $0.4680 $250.3800
715+ $0.4200 $300.3000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 16,308 pieces
In Stock: 13,154 pieces Factory Stock: 3,154 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention