R474R410000A1K

Quick Quote
Part No R474R410000A1K
Manufacturer KEMET
Catalog Film Capacitors
Description CAP FILM 1UF 10% 1KVDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEMET
Category Capacitors Film Capacitors
Packaging  Tray
Part Status Active
Capacitance 1 µF
Tolerance ±10%
Voltage Rating - AC 440V
Voltage Rating - DC 1000V (1kV)
Operating Temperature -40°C ~ 110°C
Package / Case Radial
Size / Dimension 1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max) 1.303" (33.10mm)
Termination PC Pins
Win Source Part Number WS1306759-R474R410000A1K
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Benefits
• Approvals: ENEC, UL, cUL
• Class X1 (IEC 60384-14)
• THB Grade IB
• Rated voltage: 440 VAC 50/60 Hz
• Capacitance range: 0.0047 – 2.2 µF
• Lead spacing: 10.0 – 37.5 mm
• Capacitance tolerance: ±20%, ±10%
• Climatic category: 40/110/56, IEC 60068–1
• Tape and reel in accordance with IEC 60286–2
• RoHS Compliant and lead-free terminations
• Operating temperature range of -40˚C to +110˚C
• 100% screening factory test at 2,700 VDC/1,700 VAC
• Self-healing properties
• Automotive (AEC–Q200) grade

You May Also Be Interested in

Panasonic
CAP FILM 0.033UF 10% 400VDC RAD
Lowest to $0.1470
Panasonic
CAP FILM 3.3UF 10% 275VAC RAD
Need more? Email Us
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
KEMET
CAP FILM 1UF 20% 560VDC RADIAL
Lowest to $0.5700
Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
EPCOS (TDK)
FILM CAP MKP X2 0.10F 20% 305VAC
Need more? Email Us
KEMET
CAP FILM 0.33UF 10% 560VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 1.5UF 10% 1.2KVDC RAD
Need more? Email Us
WIMA
CAP FILM 0.68UF 20% 63VDC RADIAL
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention