PME271M610MR19T0

Quick Quote
Part No PME271M610MR19T0
Manufacturer KEMET
Catalog Film Capacitors
Description CAP FILM 0.1UF 20% 630VDC RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEMET
Category Capacitors Film Capacitors
Part Status Active
Capacitance 0.1 µF
Tolerance ±20%
Voltage Rating - AC 275V
Voltage Rating - DC 630V
Operating Temperature -40°C ~ 110°C
Mounting Type Through Hole
Size / Dimension 0.945" L x 0.299" W (24.00mm x 7.60mm)
Height - Seated (Max) 0.551" (14.00mm)
Termination PC Pins
Win Source Part Number WS1306857-PME271M610MR19T0
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

0.1 µF Film Capacitor 275V 630V Paper, Metallized Radial

You May Also Be Interested in

Vishay
CAP FILM 8200PF 5% 1.6KVDC RAD
Lowest to $1.0840
Vishay
CAP FILM 0.15UF 20% 1KVDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 1UF 10% 250VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 10000PF 5% 400VDC RAD
Need more? Email Us
Vishay
CAP FILM 3300PF 5% 2KVDC RADIAL
Need more? Email Us
KEMET
CAP FILM 0.33UF 10% 560VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 1.5UF 10% 1.2KVDC RAD
Need more? Email Us
KEMET
CAP FILM 0.1UF 20% 560VDC RADIAL
Lowest to $0.1810
Vishay
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.3070
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention