C981U103MYVDAAWL45

Quick Quote
Part No C981U103MYVDAAWL45
Manufacturer KEMET
Catalog Ceramic Capacitors
Description CAP CER 10000PF 400VAC Y5V RAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEMET
Category Capacitors Ceramic Capacitors
Packaging Bulk
Part Status Last Time Buy
Capacitance 10000 pF
Temperature Coefficient Y5V (F)
Operating Temperature -40°C ~ 125°C
Package / Case Radial, Disc
Size / Dimension 0.591" Dia (15.00mm)
Lead Spacing 0.394" (10.00mm)
Lead Style Straight
Mounting Type Through Hole
Win Source Part Number WS1307002-C981U103MYVDAAWL45
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

10000 pF ±20% 400VAC Ceramic Capacitor Y5V (F) Radial, Disc

You May Also Be Interested in

YAGEO
CAP CER 0.022UF 50V X7R 0805 / 0.022 μF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.1470
Murata Electronics North America
Cap Ceramic 0.47uF 16V F -20% to 80% Pad SMD 0805 85Ž T/R
Need more? Email Us
Samsung
CAP CER 3.9PF 50V C0G/NP0 0805
Need more? Email Us
KEMET
CAP CER 10UF 16V X5R 0805 / 10 μF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Lowest to $0.0300
Murata Electronics North America
CAP CER 1.8PF 50V C0G/NP0 0402 / 1.8 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0340
Meritek
CAP CER 10UF 10V X5R 1210 / 10 µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Need more? Email Us
Vishay
CAP CER 0.022UF 630V X7R 1210 / 0.022 µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
KEMET
CAP CER 0805 FE / Ceramic Capacitor
Lowest to $1.0460
Murata Electronics North America
CAP CER 8PF 50V C0G/NP0 0603
Need more? Email Us
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention