IN-S124ARUW

Part No IN-S124ARUW
Manufacturer Inolux
Catalog LED Indication - Discrete
Description LED WHITE CLR 1204 SMD BOT ENT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1307454-IN-S124ARUW
Category Optoelectronics LED Indication - Discrete
Mfr Inolux
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Color White
Configuration Standard
Lens Color Clear
Lens Transparency Clear
Millicandela Rating 140mcd
Lens Style Square with Flat Top

Description

  • 1204 1.1mm SMD LED 
  • High Brightness 
  • AlInGaP / InGaN Technology 
  • Small package
  • High reliability
  • Clear Lens

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
Panasonic
LED RED SV 0.5 TYPE SMD R/A
Lowest to $0.2450
Lite-On Inc.
LED 1MM X 3.2MM YELLOW SMD
Lowest to $0.0250
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0200
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us

Top Sellers

STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440