S40410081B1B2I000

Quick Quote
Part No S40410081B1B2I000
Manufacturer Infineon Technologies
Catalog Memory
Description IC FLASH 8GBIT PARALLEL 100LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Infineon Technologies
Category Integrated Circuits (ICs) Memory Memory
Packaging  Tray
Part Status Obsolete
Memory Type Non-Volatile
Technology FLASH - NAND
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Voltage - Supply 2.7V ~ 3.6V
Clock Frequency 200 MHz
Memory Interface Parallel
Win Source Part Number WS1305791-S40410081B1B2I000
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Features
■ e.MMC 4.51 Specification compatible ❐ Backward compatible with previous e.MMC specifications
■ Storage temperature ❐ 40 °C to +85 °C
■ Operating voltage ❐ VCCQ: 1.7 V - 1.95 V or 2.7 V - 3.6 V ❐ VCC: 2.7 V - 3.6 V
■ Density: 8/16 GB of data storage

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
16Mb QSPI, 8-pin SOP 150Mil, RoH
Lowest to $0.7540
Micron Technology Inc.
IC FLASH 128MBIT SPI 8WPDFN
Need more? Email Us
Spansion
IC FLASH 128MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 128Mbit Parallel 110 ns 56-TSOP
Lowest to $22.1280
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PAR 96TWBGA
Need more? Email Us
Macronix
FLASH - NOR (SLC) Memory IC 256Mbit SPI - Quad I/O, QPI 166 MHz 4 ns 8-WSON (8x6)
Lowest to $6.3200
ISSI, Integrated Silicon Solution Inc
IC DRAM 16MBIT PAR 50TSOP II
Lowest to $3.3920
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 134FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 134TFBGA
Lowest to $90.1400
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Lowest to $0.6320
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention