81Y9670

Quick Quote
Part No 81Y9670
Manufacturer IBM
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 300GB HDD 2.5" SAS 15K 6Gb/s 2.5-" SFF HS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473569-81Y9670
Manufacturer IBM
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 81Y9670 is an IBM manufactured 300GB HDD, designed for performance and reliability in server and data center environments. It operates using a SAS (Serial Attached SCSI) interface, delivering data transfer speeds of up to 6 Gb/s. This hard drive features a 2.5-inch form factor, making it suitable for compact and space-constrained setups, and boasts a high spindle speed of 15,000 RPM, indicating swift access times and reduced latency for critical applications. The 'HS' in its specs suggests it is hot-swappable, meaning it can be replaced or upgraded without shutting down the entire system, facilitating ease of maintenance and minimal downtime. Its small form factor (SFF) coupled with quick data access speeds makes it a reliable choice for businesses demanding high-performance and robust storage solutions. Being a product of IBM, it ensures compatibility with a wide range of servers and enterprise systems, further solidifying its reputation in professional settings.

You May Also Be Interested in

Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Lowest to $643.7460
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Samsung
15360GB SSD 2.5" SAS PM1633a SED
Need more? Email Us
Intel
600GB SSD 2.5" SATA DC S3500 6Gb/s
Need more? Email Us
Intel
6.4TB SSD 2.5" U.2 DC-P4600 NVMe
Need more? Email Us
OCZ
50GB SSD 2.5" SATA Vertex 3Gb/s EX II
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Lowest to $289.1050
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention