81Y9650

Quick Quote
Part No 81Y9650
Manufacturer IBM
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 900GB HDD 2.5" SAS 10K 6Gb/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473560-81Y9650
Manufacturer IBM
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 81Y9650 represents a notable offering in IBM's lineup of Hitachi/IBM HDDs, showcasing a formidable 900GB of storage capacity. This 2.5-inch SAS drive operates at 10,000 rpm and supports a 6Gb/s transfer rate, embodying the ideal combination of high capacity, performance, and reliability for enterprise environments. Designed to meet the rigorous demands of data centers, this HDD is engineered for scalability and high-availability applications. Its impressive storage capacity is well-suited for data-intensive tasks, while its performance characteristics ensure rapid access and transfer of data, making it a top choice for organizations seeking robust storage solutions to support their critical operations and business continuity strategies.

You May Also Be Interested in

Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Samsung
7.68TB SSD 2.5" SAS PM1633a 12Gb/s SED
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Western Digital
512GB SSD 2.5" SATA PC SA530 SED
Need more? Email Us
Intel
600GB SSD 2.5" SATA DC S3500 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Intel
6.4TB SSD 2.5" U.2 DC-P4600 NVMe
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess