02PX523

Quick Quote
Part No 02PX523
Manufacturer IBM
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 10TB 7200RPM SAS 12Gbps Nearline 3.5-inch Internal Hard Drive with Carrie for FlashSystem 5010 5030 and Storwize V5000E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473463-02PX523
Manufacturer IBM
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 02PX523 from IBM is a high-capacity, performance-driven internal hard drive. Offering 10TB of storage and built with a 7200RPM spindle speed, this drive is designed for superior performance and reliability. It leverages a SAS 12Gbps interface for high-speed data transfers, making it perfect for nearline storage applications where high capacity and cost-effectiveness are critical. The drive is housed in a 3.5-inch form factor with Carrie, ensuring compatibility with the IBM FlashSystem 5010, 5030, and Storwize V5000E systems. This makes it an ideal solution for expanding storage in these environments, providing users with ample capacity for data archives, backups, or high-capacity storage requirements. The 02PX523 is specifically engineered to meet the demands of enterprise-level storage, offering durability and reliability for continuous operation in demanding data center environments.

You May Also Be Interested in

Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Lowest to $289.1050
Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Intel
7.68TB SSD 2.5" SATA DC S4500 6Gb/s 3D1 TLC
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
OCZ
50GB SSD 2.5" SATA Vertex 3Gb/s EX II
Need more? Email Us
Toshiba Semiconductor and Storage
7.68TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess