AJ872B

Quick Quote
Part No AJ872B
Manufacturer HP
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 600GB HDD FC EVA M6412 15K
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473446-AJ872B
Manufacturer HP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The AJ872B model HDD, developed by HP, is tailored for enterprise storage systems requiring high-speed and high-capacity data management solutions. This 600GB Hard Disk Drive is designed for use in the EVA M6412 array, highlighting its compatibility with specific high-performance storage systems. It features a Fibre Channel (FC) interface, known for its high data transfer rates, making it a prime choice for critical applications where speed is paramount. The drive's 15K RPM speed further enhances its performance capabilities, ensuring rapid access and storage of data. With a form factor tailored for these particular storage environments, the AJ872B is built for durability and reliability, characteristics essential in maintaining data integrity and system dependability in demanding enterprise operations.

You May Also Be Interested in

Micron Technology Inc.
SSD 256GB M.2 MOD TLC SATA III
Lowest to $643.7460
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Samsung
15360GB SSD 2.5" SAS PM1633a SED
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Western Digital
512GB SSD 2.5" SATA PC SA530 SED
Need more? Email Us
Intel
6.4TB SSD 2.5" U.2 DC-P4600 NVMe
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention