872479-B21

Quick Quote
Part No 872479-B21
Manufacturer HP
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 1.2TB HDD 2.5" SAS 10Krpm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473416-872479-B21
Manufacturer HP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HP 872479-B21 is a high-performance hard disk drive engineered for critical data storage and enterprise-grade applications. This model boasts a 1.2TB capacity in a 2.5-inch SAS HDD format, with an impressive rotational speed of 10,000 RPM. The faster spin rate allows for reduced data access times, making this HDD an excellent choice for workloads that require high-speed data retrieval. Its SAS interface facilitates a 12Gb/s throughput, offering swift data transfers between the drive and the host systems. Designed for use in HP servers and storage arrays, it ensures compatibility and optimized performance when integrated into HP's ecosystem. The 872479-B21 model is ideal for businesses seeking a balance between substantial storage capacity and exceptional performance, all the while maintaining the reliability HP is known for.

You May Also Be Interested in

Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Intel
600GB SSD 2.5" SATA DC S3500 6Gb/s
Need more? Email Us
Toshiba Semiconductor and Storage
3.2TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Intel
6.4TB SSD 2.5" U.2 DC-P4600 NVMe
Need more? Email Us
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Lowest to $117.0000
Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention