619291-B21

Quick Quote
Part No 619291-B21
Manufacturer HP
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 900GB HDD 2.5" SAS 6Gb/s 10K SFF Dual Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473447-619291-B21
Manufacturer HP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Designed by HP, the 619291-B21 is a high-performance Hard Disk Drive engineered to meet the stringent demands of modern data centers and enterprises. This 900GB HDD leverages a 2.5-inch SFF design, making it well-suited for servers where space is a constraint yet high storage capacity is required. It features a SAS interface, capable of 6Gb/s transfer rates, and operates at a 10K RPM speed, ensuring quick access to stored data. The drive is a Dual Port model, offering enhanced reliability and resilience for critical data through redundancy. Compatible with a range of HP servers and storage systems, this HDD is aimed at high-performance computing environments needing durable, fast, and capacious storage solutions. Its design focuses on achieving superior data processing speeds while maintaining high levels of reliability and data integrity in multi-drive server setups.

You May Also Be Interested in

Samsung
25GB SSD 2.5" SATA 1.5Gps SLC
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Lowest to $289.1050
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Need more? Email Us
Intel
3.84TB SSD 2.5" SATA D3-S4510 6Gb/s
Need more? Email Us
Toshiba Semiconductor and Storage
7.68TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Samsung
15360GB SSD 2.5" SAS PM1633a SED
Need more? Email Us
Western Digital
4TB SSD 2.5" SAS Optimus MAX 6Gb/s Enterprise
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 850 Pro
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention