537582-001

Quick Quote
Part No 537582-001
Manufacturer HP
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 300GB 1" FC 10K EVA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473440-537582-001
Manufacturer HP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 537582-001 from HP is a specialized Hard Disk Drive tailored for use in enterprise virtual array (EVA) systems. It boasts a substantial 300GB storage capacity within a unique 1" form factor, addressing the need for high-density, performance-oriented storage solutions. Operating over an FC (Fibre Channel) interface with a 10K rpm speed, it is engineered to deliver exceptional data transfer rates and quick access times. This HDD is specifically designed to integrate with HP's EVA storage arrays, providing a seamless and reliable storage solution that enhances system efficiency and data throughput. The robust build and high-performance characteristics make the 537582-001 an excellent choice for businesses with demanding storage requirements, ensuring maximum uptime and data integrity in critical enterprise environments.

You May Also Be Interested in

Samsung
7.68TB SSD 2.5" SAS PM1633a 12Gb/s SED
Need more? Email Us
Western Digital
4TB SSD 2.5" SAS Optimus MAX 6Gb/s Enterprise
Need more? Email Us
Intel
6.4TB SSD 2.5" U.2 DC-P4600 NVMe
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Samsung
25GB SSD 2.5" SATA 1.5Gps SLC
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5210 ION 6Gb/s
Need more? Email Us
Toshiba Semiconductor and Storage
3.2TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Lowest to $117.0000
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess