507127-B21 HC

Quick Quote
Part No 507127-B21 HC
Manufacturer HP
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 300GB HDD 2.5" SAS 10Krpm 6Gb/s Dual Port (Hitachi Core)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473437-507127-B21 HC
Manufacturer HP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 507127-B21 HC by HP is a robust server-grade Hard Disk Drive crafted to cater to the high-availability needs of modern data centers. This model boasts a storage capacity of 300GB, providing a balance between performance and capacity for server infrastructures. It differentiates itself with a Dual Port feature and a Hitachi core, ensuring redundancy and reliability for mission-critical applications. The drive operates on a 2.5" SAS interface with a 10K rpm spin speed and supports a data transfer rate of 6Gb/s, which facilitates swift access to data and seamless performance in multitasking environments. Its Dual Port capability allows for connectivity to two different controllers, enhancing data integrity and availability by providing an alternate data path in case of a failure. This HDD is engineered by HP, a leader in technology solutions, offering an optimal blend of performance, reliability, and data security for enterprise applications.

You May Also Be Interested in

Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Need more? Email Us
Toshiba Semiconductor and Storage
3.2TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
Toshiba Semiconductor and Storage
7.68TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Samsung
25GB SSD 2.5" SATA 1.5Gps SLC
Need more? Email Us
Western Digital
4TB SSD 2.5" SAS Optimus MAX 6Gb/s Enterprise
Need more? Email Us
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention