418371-B21

Quick Quote
Part No 418371-B21
Manufacturer HP
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 72GB HDD SAS 3Gb/s 15K SFF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473457-418371-B21
Manufacturer HP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 418371-B21 is a high-performance 72GB SAS HDD designed by HP to meet the demanding needs of server environments. Operating at a spindle speed of 15,000 RPM and featuring a 3Gb/s SAS interface, this small form factor (SFF) hard drive provides exceptional read/write speeds, reducing data access times and improving overall system performance. Its 72GB capacity, while modest by today’s standards, is sufficient for critical applications that require fast access to smaller volumes of data. Engineered for reliability and durability, the 418371-B21 is an excellent choice for mission-critical applications where hardware performance and reliability are paramount. Its compatibility with HP servers ensures seamless integration into existing HP server ecosystems, making it a popular choice among businesses that rely on HP technology for their IT infrastructure.

You May Also Be Interested in

Toshiba Semiconductor and Storage
7.68TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
OCZ
50GB SSD 2.5" SATA Vertex 3Gb/s EX II
Need more? Email Us
Intel
30.72TB SSD 2.5" U.2 D5-P5316 PCIe4x4 NVMe
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Samsung
15360GB SSD 2.5" SAS PM1633a SED
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess