384842-B21

Quick Quote
Part No 384842-B21
Manufacturer HP
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 72GB HDD SAS 3Gb/s 10K SFF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1473458-384842-B21
Manufacturer HP
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 384842-B21 model is a Hewlett Packard 72GB SAS hard disk drive built for performance and reliability. It spins at a speed of 10,000 RPM and features a 3Gb/s SAS interface, making it ideal for applications that demand high-speed data transfers. Its 72GB capacity offers ample space for operating systems, applications, and critical data on servers and high-performance workstations. The drive's SFF design allows for efficient installation in space-constrained environments while maintaining airflow for optimal cooling. Designed for durability, the 384842-B21 delivers consistent performance in 24/7 operating environments, making it a reliable choice for businesses that require continuous uptime for their critical applications. As a part of HP's comprehensive storage solutions, this drive is compatible with a wide range of HP servers and storage systems, providing businesses with flexibility and scalability for their storage infrastructure.

You May Also Be Interested in

Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Intel
3.84TB SSD 2.5" SATA D3-S4510 6Gb/s
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5210 ION 6Gb/s
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Lowest to $289.1050
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us
Micron Technology Inc.
IC SSD FLASH NAND SLC
Lowest to $7336.9760
Micron Technology Inc.
SSD 128GB 2.5" MLC SATA III 5V
Need more? Email Us
OCZ
50GB SSD 2.5" SATA Vertex 3Gb/s EX II
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess