HDS721010CLA662

Quick Quote
Part No HDS721010CLA662
Manufacturer Hitachi, Ltd
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 1TB HDD 3.5" SATA 2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1472686-HDS721010CLA662
Manufacturer Hitachi, Ltd
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HDS721010CLA662 is a hard disk drive (HDD) from Hitachi, designed for desktop use with a 3.5" form factor. Offering a storage capacity of 1TB, it is suitable for general computing tasks, including storing a significant amount of data, multimedia files, and running applications. This HDD operates over a SATA 2 interface, which provides a maximum data transfer rate of up to 3Gbps, ensuring efficient performance in everyday computing tasks. As part of the WD/HGST HDD category, it inherits the reliability and durability Hitachi is known for. Ideal for users seeking a balance between performance and storage capacity for their desktop setups, the HDS721010CLA662 emerges as a practical choice for upgrading or building a new PC.

You May Also Be Interested in

Toshiba Semiconductor and Storage
7.68TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Samsung
15360GB SSD 2.5" SAS PM1633a SED
Need more? Email Us
Toshiba Semiconductor and Storage
3.2TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Samsung
7.68TB SSD 2.5" SAS PM1633a 12Gb/s SED
Need more? Email Us
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Intel
3.84TB SSD 2.5" SATA D3-S4510 6Gb/s
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention