HCP725050GLA380

Quick Quote
Part No HCP725050GLA380
Manufacturer Hitachi, Ltd
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 500GB HDD 3.5" SATA 8M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1472800-HCP725050GLA380
Manufacturer Hitachi, Ltd
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The HCP725050GLA380 from Hitachi is a compact and efficient hard disk drive that offers 500GB of storage capacity. This 3.5" HDD operates using a SATA interface, ensuring compatibility with a wide array of desktop computers and external storage enclosures. With an 8M cache, it delivers reasonable performance for everyday computing tasks, such as document storage, media playback, and software operation. The drive's 7200 RPM speed strike a good balance between energy efficiency and data access speed, offering a smooth user experience for most standard applications. Designed with home and office use in mind, the HCP725050GLA380 provides a reliable storage solution for users who need additional space without needing the high data transfer rates required in more demanding enterprise environments. Its capacity and performance make it a valuable addition to any setup requiring more storage space with dependable performance.

You May Also Be Interested in

Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Lowest to $289.1050
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Samsung
25GB SSD 2.5" SATA 1.5Gps SLC
Need more? Email Us
Micron Technology Inc.
IC SSD FLASH NAND SLC
Lowest to $7336.9760
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Toshiba Semiconductor and Storage
3.2TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Western Digital
1.6TB SSD 2.5" U.2 Ultrastar DC SN200 PCIe NVMe 3DW/D
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention