G7P03S

Quick Quote
Part No G7P03S
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH,-30V,-9A,SOP-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -30V
Current(ID) -9A
RDS(on) RD(max)<22mΩ@-10V
VTH VTH-1V~-2V
Package SOP-8
Win Source Part Number 1477173-G7P03S
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 600V 2.6A SOT223 / N-Channel 600 V 2.6A (Tc) 5W (Tc) Surface Mount PG-SOT223-3
Lowest to $0.2270
Infineon Technologies
AUIRFS4310 - 75V-100V N-CHANNEL
Lowest to $1.1650
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Infineon Technologies
MOSFET N-CH 150V 33A DPAK
Lowest to $2.8270
Diodes Incorporated
DIODE
Lowest to $0.0570
Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Infineon Technologies
MOSFET N-CH 100V 17A DPAK
Lowest to $0.8130
Infineon Technologies
MOSFET N-CH 75V 100A TO262
Lowest to $0.4950

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
250+ $0.2040 $51.0000
600+ $0.1680 $100.8000
930+ $0.1620 $150.6600
1,275+ $0.1570 $200.1750
1,645+ $0.1520 $250.0400
2,210+ $0.1360 $300.5600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 250 pcs
Order Increment : 4000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention