H3IKNAS600012872SE

Quick Quote
Part No H3IKNAS600012872SE
Manufacturer Hitachi, Ltd
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 6TB HDD 3.5" SATA Deskstar NAS 6Gb/s 7200rpm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1472659-H3IKNAS600012872SE
Manufacturer Hitachi, Ltd
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The H3IKNAS600012872SE is an exceptional 6TB HDD from Hitachi's Deskstar NAS series, designed to meet the storage demands of network-attached storage (NAS) environments. With a capacity of 6TB, this 3.5" SATA hard drive provides ample space for large multimedia files, documents, and backups. Operating at 7200rpm and supporting a 6Gb/s SATA interface, it ensures fast data transfer rates, making it a reliable choice for high-speed data access and heavy workloads. The Deskstar NAS series is renowned for its durability and performance, making this hard drive an ideal solution for NAS systems in homes and small to medium-sized businesses. It is engineered to operate in 24/7 environments, offering users the peace of mind that their data is accessible and secure at all times. Designed by Hitachi, a leader in the storage industry, this hard drive is a testament to the company's commitment to quality and innovation in meeting the evolving storage needs of users worldwide.

You May Also Be Interested in

Micron Technology Inc.
7.68TB SSD 2.5" SATA 5100 ECO 6Gb/s
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 850 Pro
Need more? Email Us
Samsung
25GB SSD 2.5" SATA 1.5Gps SLC
Need more? Email Us
Intel
30.72TB SSD 2.5" U.2 D5-P5316 PCIe4x4 NVMe
Need more? Email Us
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
OCZ
50GB SSD 2.5" SATA Vertex 3Gb/s EX II
Need more? Email Us
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention