H3IKNAS30003272SE

Quick Quote
Part No H3IKNAS30003272SE
Manufacturer Hitachi, Ltd
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 3TB HDD 3.5" SATA Deskstar NAS 6Gb/s 64MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1472670-H3IKNAS30003272SE
Manufacturer Hitachi, Ltd
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The H3IKNAS30003272SE by Hitachi is a top-notch 3TB HDD designed for NAS systems, boasting a 3.5" SATA interface, Deskstar NAS label, and operating at 6Gb/s with a 64MB cache. This drive is tailored to meet the high-performance and reliability needs of home and small office NAS environments, where continuous operation and data integrity are crucial. With its 7200rpm speed and large capacity, it is perfect for data-intensive tasks, multimedia file storage, and backups, ensuring smooth and reliable operation. Hitachi's dedication to quality and reliability makes this NAS optimized HDD an excellent choice for users seeking robust storage solutions for their network-attached storage systems.

You May Also Be Interested in

Intel
6.4TB SSD 2.5" U.2 DC-P4600 NVMe
Need more? Email Us
Seagate Technology
15.36TB SSD 2.5" SAS Nytro 3350 12Gb/s
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us
Toshiba Semiconductor and Storage
3.2TB SSD 2.5" SAS PM7-V 24G SIE
Need more? Email Us
Samsung
7.68TB SSD 2.5" SAS PM1633a 12Gb/s SED
Need more? Email Us
Solidigm
40GB SSD 2.5" SATA MLC (X25-V)
Need more? Email Us
Western Digital
512GB SSD 2.5" SATA PC SA530 SED
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
7.68TB SSD 2.5" SATA 5210 ION 6Gb/s
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention