09140022701

Quick Quote
Part No 09140022701
Manufacturer HARTING
Catalog Heavy Duty Connectors
Description MODULE FEMALE 2POS SCREW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307432-09140022701
Category Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Manufacturer HARTING
Packaging Bulk
Part Status Active
Connector Type Module
Gender Female
Number of Positions 2
Termination Style Screw
Voltage Rating 600V
Current Rating (Amps) 40A
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Female Module Gray 2 Position Screw

You May Also Be Interested in

Amphenol
MODULE FEMALE 10POS CRIMP
Lowest to $1.3190
HARTING
INSERT FEMALE 8POS CRIMP / Female Insert without Contacts Gray 8 Position Crimp
Lowest to $5.6600
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $1.3040
HARTING
INSERT MALE 4+0POS+1GND SCREW / Male Insert Gray 4+0+Ground Position Screw
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP PIN 20AWG / Contact Crimp Pin 20 AWG Silver
Lowest to $2.7170
TE Connectivity
CMF-2.5 / Contact Crimp Socket 14 AWG Silver
Need more? Email Us
HARTING
INSERT MALE 8+24POS+1GND CRIMP / Male Insert without Contacts Gray 8+24+Ground Position Crimp
Need more? Email Us
TE Connectivity
T1710161121-000 / Hood - Coupling Connector Bottom Entry PG21 H16B IP65 - Dust Tight, Water Resistant
Need more? Email Us
Amphenol
MODULE MALE 10POS CRIMP
Lowest to $2.4490
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess