09140009950

Quick Quote
Part No 09140009950
Manufacturer HARTING
Catalog Heavy Duty Connectors
Description HAN-MODULAR DUMMY MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307433-09140009950
Category Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Accessories
Manufacturer HARTING
Packaging Bag
Part Status Active
Accessory Type Dummy Module
For Use With/Related Products Han-Modular® Frames
Maximum Operating Temperature + 125 C
Min Operating Temperature - 40 C
Product Type Heavy Duty Power Connectors
Housing Material Polycarbonate (PC)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Connector Dummy Module

You May Also Be Interested in

TE Connectivity
T3165160101-000 / Connector Blanking Plug
Need more? Email Us
Weidmuller
CONN HOOD TOP ENTRY SZ3 M25 / Hood Connector Top Entry M25 3 IP65 - Dust Tight, Water Resistant
Need more? Email Us
HARTING
INSERT MALE 4+0POS+1GND SCREW / Male Insert Gray 4+0+Ground Position Screw
Need more? Email Us
HARTING
CONN HAN 3A-AGG-QB-K CAP W SEAL / Base Connector Bottom Entry 3A IP44
Lowest to $49.1740
HARTING
INSERT MALE 8+24POS+1GND CRIMP / Male Insert without Contacts Gray 8+24+Ground Position Crimp
Need more? Email Us
TE Connectivity
CONTACT H.D. CRIMP SOCKET 10AWG / Contact Crimp Socket 10 AWG Silver
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $5.0220
TE Connectivity
CONTACT H.D. CRIMP PIN 20AWG / Contact Crimp Pin 20 AWG Silver
Lowest to $2.7170
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $1.3040
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess