GT750P10K

Quick Quote
Part No GT750P10K
Manufacturer Goford Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-100V,-24A, TO-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

N/P Channel P-CH
Voltage(VDS) -100V
Current(ID) -24A
RDS(on) RD(max)<85mΩ@-10V
VTH VTH-1.0V~-3.0V
Package TO-252
Win Source Part Number 1477249-GT750P10K
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Infineon Technologies
IPD65R660 - 650V AND 700V COOLMO
Lowest to $0.8740
Infineon Technologies
MOSFET N-CH 150V 33A DPAK
Lowest to $2.8270
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Goford Semiconductor
N100V,RD(MAX)<250M@10V,RD(MAX)<2
Need more? Email Us
Diodes Incorporated
DIODE
Lowest to $0.0570
Icemos Technology
Superjunction MOSFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 75V 100A TO262
Lowest to $0.4950
Infineon Technologies
IPP65R190 - 650V AND 700V COOLMO
Lowest to $1.3590

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
135+ $0.3710 $50.0850
330+ $0.3050 $100.6500
510+ $0.2950 $150.4500
700+ $0.2860 $200.2000
910+ $0.2760 $251.1600
1,210+ $0.2480 $300.0800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 135 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention